multicomp PRO Buzzer And Transducer; Transducer Function Multicomp Pro MCSPT-G1301-4020

Description
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:75dB; Resonant Frequency:4.1kHz; Product Range:-; Capacitance:16nF RoHS Compliant: Yes
Description
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:75dB; Resonant Frequency:4.1kHz; Product Range:-; Capacitance:16nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buzzer And Transducer; Transducer Function Multicomp Pro - 25R0984 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer And Transducer; Transducer Function Multicomp Pro
25R0984
Buzzer And Transducer; Transducer Function Multicomp Pro 25R0984
BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:75dB; Resonant Frequency:4.1kHz; Product Range:-; Capacitance:16nF RoHS Compliant: Yes

BUZZER AND TRANSDUCER; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:-; Supply Voltage Max:25V; Operating Current Max:-; Sound Level SPL:75dB; Resonant Frequency:4.1kHz; Product Range:-; Capacitance:16nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 25R0984
Product Name Buzzer And Transducer; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details