multicomp PRO Switch, Tact Illum Blue, Noiseless; Product Range Multicomp Pro MCSPHN7-YCA043T

Description
SWITCH, TACT ILLUM BLUE, NOISELESS; Product Range:MCSPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:60gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet
Description
SWITCH, TACT ILLUM BLUE, NOISELESS; Product Range:MCSPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:60gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tact Illum Blue, Noiseless; Product Range Multicomp Pro - 28W1943 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact Illum Blue, Noiseless; Product Range Multicomp Pro
28W1943
Switch, Tact Illum Blue, Noiseless; Product Range Multicomp Pro 28W1943
SWITCH, TACT ILLUM BLUE, NOISELESS; Product Range:MCSPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:60gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

SWITCH, TACT ILLUM BLUE, NOISELESS; Product Range:MCSPH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:60gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L xRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 28W1943
Product Name Switch, Tact Illum Blue, Noiseless; Product Range Multicomp Pro
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1241.1606.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 89M6975 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers