multicomp PRO Crystal, 40Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Multicomp Pro MCSJK-7U-40.00-12-10-60-B-10

Description
CRYSTAL, 40MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 40MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 40Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Multicomp Pro - 56AC8986 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Multicomp Pro
56AC8986
Crystal, 40Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Multicomp Pro 56AC8986
CRYSTAL, 40MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 40MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8986
Product Name Crystal, 40Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - X088-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
SMD Seam Welded Crystal Resonator - SMCE-1612 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 24 to 100 MHz
View Details