multicomp PRO Oscillator, 48Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-7NC2-48.00-25-C

Description
OSCILLATOR, 48MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 48MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 48Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8902 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 48Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8902
Oscillator, 48Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8902
OSCILLATOR, 48MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSCILLATOR, 48MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8902
Product Name Oscillator, 48Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC271-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - JTOS-300P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7960596 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details