multicomp PRO Oscillator, 4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-7NC2-4.00-25-C

Description
OSCILLATOR, 4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8900 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8900
Oscillator, 4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8900
OSCILLATOR, 4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8900
Product Name Oscillator, 4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details