multicomp PRO Oscillator, 38.4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-7NC2-38.40-25-C

Description
OSCILLATOR, 38.4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 38.4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 38.4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 38.4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8899
Oscillator, 38.4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8899
OSCILLATOR, 38.4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 38.4MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8899
Product Name Oscillator, 38.4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details