multicomp PRO Oscillator, 16Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-7NC2-16.00-25-C

Description
OSCILLATOR, 16MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Description
OSCILLATOR, 16MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Oscillator, 16MHz, 5mm x 3.2mm, CMOS from Multicomp Pro is a surface-mount device designed for various applications including wireless communication, PDAs, digital still cameras, PCs, servers, and telecommunications. It operates at a supply voltage of 3.3V and features a frequency stability of ±25ppm. The device supports a fundamental oscillation mode and has a maximum output load of 15pF. With an operating temperature range of -40°C to +85°C and a storage temperature range of -55°C to +125°C, this oscillator is suitable for a wide range of environmental conditions. The rise and fall times are specified at a maximum of 8ns, and it has a phase jitter of 1ps maximum for frequencies between 12kHz and 20MHz. The current consumption varies based on frequency, with a maximum of 5mA for frequencies up to 75MHz. This oscillator is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Oscillator, 16MHz, 5mm x 3.2mm, CMOS from Multicomp Pro is a surface-mount device designed for various applications including wireless communication, PDAs, digital still cameras, PCs, servers, and telecommunications. It operates at a supply voltage of 3.3V and features a frequency stability of ±25ppm. The device supports a fundamental oscillation mode and has a maximum output load of 15pF. With an operating temperature range of -40°C to +85°C and a storage temperature range of -55°C to +125°C, this oscillator is suitable for a wide range of environmental conditions. The rise and fall times are specified at a maximum of 8ns, and it has a phase jitter of 1ps maximum for frequencies between 12kHz and 20MHz. The current consumption varies based on frequency, with a maximum of 5mA for frequencies up to 75MHz. This oscillator is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 16Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8888 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8888
Oscillator, 16Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8888
OSCILLATOR, 16MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSCILLATOR, 16MHZ, 5MM X 3.2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8888
Product Name Oscillator, 16Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510ABA33M3300CAGR - Richardson RFPD
Specs
Frequency 33.33 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers