CRYSTAL, 27.12MHZ, 10PF, 5MM X 3.2MM; Frequency Nom:27.12MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Crystals |
| Product Number | 56AC8857 |
| Product Name | Crystal, 27.12Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Multicomp Pro |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 27.12 MHz |