multicomp PRO Crystal, 14.7456Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Multicomp Pro MCSJK-7I-14.7456-18-30-60-B-30

Description
CRYSTAL, 14.7456MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.7456MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.7456Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Multicomp Pro - 56AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Multicomp Pro
56AC8811
Crystal, 14.7456Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Multicomp Pro 56AC8811
CRYSTAL, 14.7456MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8811
Product Name Crystal, 14.7456Mhz, 18Pf, 5Mm X 3.2Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Through Hole Crystals - ECS-107.3-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10.74 MHz
View Details
2 suppliers
Crystal Oscillators - 8150412 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers