multicomp PRO Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro MCSJK-7F-38.40-8-20-60-B-20

Description
CRYSTAL, 38.4MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:38.4MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 38.4MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:38.4MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro - 56AC8783 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro
56AC8783
Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro 56AC8783
CRYSTAL, 38.4MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:38.4MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 38.4MHZ, 8PF, 2MM X 1.6MM; Frequency Nom:38.4MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:8pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8783
Product Name Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 8149471P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 3.69 MHz
View Details