multicomp PRO Crystal, 26Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro MCSJK-7F-26.00-10-20-60-B-20

Description
CRYSTAL, 26MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 26MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 26Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro - 56AC8774 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro
56AC8774
Crystal, 26Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro 56AC8774
CRYSTAL, 26MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 26MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:26MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8774
Product Name Crystal, 26Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details