multicomp PRO Crystal, 24.576Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro MCSJK-7E-24.576-8-30-60-B-30

Description
CRYSTAL, 24.576MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24.576MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24.576Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro - 56AC8737 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
56AC8737
Crystal, 24.576Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro 56AC8737
CRYSTAL, 24.576MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 8PF, 2.5MM X 2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:30ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56AC8737
Product Name Crystal, 24.576Mhz, 8Pf, 2.5Mm X 2Mm; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-10-36Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details