multicomp PRO Oscillator, 27Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-6NC2-27.00-25-B

Description
OSCILLATOR, 27MHZ, 7MM X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 27MHZ, 7MM X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 27Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 27Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8707
Oscillator, 27Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8707
OSCILLATOR, 27MHZ, 7MM X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

OSCILLATOR, 27MHZ, 7MM X 5MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8707
Product Name Oscillator, 27Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details