multicomp PRO Oscillator, 48Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-6NC1-48.00-25-B

Description
OSCILLATOR, 48MHZ, 7MM X 5MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 48MHZ, 7MM X 5MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 48Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8690 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 48Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8690
Oscillator, 48Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8690
OSCILLATOR, 48MHZ, 7MM X 5MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

OSCILLATOR, 48MHZ, 7MM X 5MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8690
Product Name Oscillator, 48Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-20 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510AAA1M00000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details