multicomp PRO Oscillator, 1.8432Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-6NC1-1.8432-25-B

Description
OSCILLATOR, 1.8432MHZ, 7MM X 5MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 1.8432MHZ, 7MM X 5MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 1.8432Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8672 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1.8432Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8672
Oscillator, 1.8432Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8672
OSCILLATOR, 1.8432MHZ, 7MM X 5MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 1.8432MHZ, 7MM X 5MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8672
Product Name Oscillator, 1.8432Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1.84 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details