multicomp PRO Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-3N-40.00-3.3-25-B

Description
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8540 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8540
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8540
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8540
Product Name Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4425AN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - CS00094AC-J5-DCC-32.7707E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers