multicomp PRO Oscillator, 4Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-3N-4.00-3.3-50-C

Description
OSCILLATOR, 4MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 4MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 4Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8539 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8539
Oscillator, 4Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8539
OSCILLATOR, 4MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8539
Product Name Oscillator, 4Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details