OSCILLATOR, 20MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:20MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 56AC8508 |
| Product Name | Oscillator, 20Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 20 MHz |