multicomp PRO Oscillator, 4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-2N-4.00-2.5-50-C

Description
OSCILLATOR, 4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8475 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8475
Oscillator, 4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8475
OSCILLATOR, 4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8475
Product Name Oscillator, 4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-12 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 12 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details