multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCSH31B472K160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T7537 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T7537
Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T7537
Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7537
Product Name Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details