multicomp PRO Cap, 0.022Μf, 100V, 10%, X7R, 1206; Capacitance Multicomp Pro MCSH31B223K101CT

Description
CAP, 0.022µF, 100V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.022µF, 100V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Μf, 100V, 10%, X7R, 1206; Capacitance Multicomp Pro - 03AC3032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 100V, 10%, X7R, 1206; Capacitance Multicomp Pro
03AC3032
Cap, 0.022Μf, 100V, 10%, X7R, 1206; Capacitance Multicomp Pro 03AC3032
CAP, 0.022µF, 100V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 100V, 10%, X7R, 1206; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T7547 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T7547
Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T7547
Multilayer Ceramic Capacitor, MCCA Series, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3032 23T7547
Product Name Cap, 0.022Μf, 100V, 10%, X7R, 1206; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details