multicomp PRO Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MCSH31B222K101CT

Description
CAP, 2200PF, 100V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 2200PF, 100V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3031
Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3031
CAP, 2200PF, 100V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

CAP, 2200PF, 100V, 10%, X7R, 1206, REEL; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T7517 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T7517
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T7517
Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3031 23T7517
Product Name Cap, 2200Pf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0022 microF
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details