The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7510, has a capacitance of 1500 pF with a tolerance of ±10%. It utilizes an X7R dielectric and is rated for a maximum voltage of 100 V. The capacitor is housed in a 1206 (3216 metric) package size, making it suitable for surface mount technology (SMT) applications. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The soft termination design enhances its reliability by absorbing mechanical stress during PCB handling, making it ideal for applications in automotive, power supply, and lighting industries. The operating temperature range is from -55°C to +125°C, ensuring versatility in various environmental conditions.
Multilayer Ceramic Capacitor, MCCA Series, 1500 pF, 10%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 23T7510 |
| Product Name | Multilayer Ceramic Capacitor, Mcca Series, 1500 Pf, 10%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro |
| Technology | Multilayer |