multicomp PRO Cap, Mlcc, X7R, 1Uf, 16V, 1206, Reel; Capacitance Multicomp Pro MCSH31B105K160CT

Description
CAP, MLCC, X7R, 1UF, 16V, 1206, REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 1UF, 16V, 1206, REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 1Uf, 16V, 1206, Reel; Capacitance Multicomp Pro - 23T7598 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1Uf, 16V, 1206, Reel; Capacitance Multicomp Pro
23T7598
Cap, Mlcc, X7R, 1Uf, 16V, 1206, Reel; Capacitance Multicomp Pro 23T7598
CAP, MLCC, X7R, 1UF, 16V, 1206, REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1UF, 16V, 1206, REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3028
Cap, 1Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3028
CAP, 1µF, 16V, 10%, X7R, 1206, REEL; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 16V, 10%, X7R, 1206, REEL; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7598 03AC3028
Product Name Cap, Mlcc, X7R, 1Uf, 16V, 1206, Reel; Capacitance Multicomp Pro Cap, 1Μf, 16V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details