multicomp PRO Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro MCSH31B104K101CT

Description
CAP, MLCC, X7R, 0.1UF, 100V, 1206, REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.1UF, 100V, 1206, REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro - 03AC3024 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro
03AC3024
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro 03AC3024
CAP, MLCC, X7R, 0.1UF, 100V, 1206, REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 100V, 1206, REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro - 23T7569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro
23T7569
Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro 23T7569
CAP, MLCC, X7R, 0.1UF, 100V, 1206, REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 100V, 1206, REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC3024
Product Name Cap, Mlcc, X7R, 0.1Uf, 100V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers