multicomp PRO Cap, 0.033Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MCSH21B333K500CT

Description
CAP, 0.033µF, 50V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 0.033µF, 50V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3014
Cap, 0.033Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3014
CAP, 0.033µF, 50V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.033µF, 50V, 10%, X7R, 0805, REEL; Capacitance:33000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7463 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7463
Multilayer Ceramic Capacitor, Mcca Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7463
Multilayer Ceramic Capacitor, MCCA Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3014 23T7463
Product Name Cap, 0.033Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0330 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details