CAP, MLCC, X7R, 0.22UF, 50V, 0805, REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes
CAP, 0.22µF, 50V, 10%, X7R, 0805, REEL; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 23T7468 | 03AC3013 |
| Product Name | Cap, Mlcc, X7R, 0.22Uf, 50V, 0805, Reel; Capacitance Multicomp Pro | Cap, 0.22Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |