multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSH21B221K101CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7471 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7471
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7471
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7471
Product Name Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details