multicomp PRO Cap, 0.015Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MCSH21B153K500CT

Description
CAP, 0.015µF, 50V, 10%, X7R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 0.015µF, 50V, 10%, X7R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.015Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3010
Cap, 0.015Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3010
CAP, 0.015µF, 50V, 10%, X7R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.015µF, 50V, 10%, X7R, 0805, REEL; Capacitance:15000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7461 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7461
Multilayer Ceramic Capacitor, Mcca Series, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7461
Multilayer Ceramic Capacitor, MCCA Series, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3010 23T7461
Product Name Cap, 0.015Μf, 50V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 0.015 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.0150 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details