multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSH21B104K500CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7466 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7466
Multilayer Ceramic Capacitor, Mcca Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7466
Multilayer Ceramic Capacitor, MCCA Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 50V, 0805; Capacitance Multicomp Pro - 03AC3009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 50V, 0805; Capacitance Multicomp Pro
03AC3009
Cap, Mlcc, X7R, 0.1Uf, 50V, 0805; Capacitance Multicomp Pro 03AC3009
CAP, MLCC, X7R, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 50V, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7466 03AC3009
Product Name Multilayer Ceramic Capacitor, Mcca Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, X7R, 0.1Uf, 50V, 0805; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details