multicomp PRO Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MCSH21B104K160CT

Description
CAP, 0.1µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Description
CAP, 0.1µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro (part number 23T7424) is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.1 µF and a rated voltage of 16V. It is packaged in a 0805 (2012 metric) case size and features an X7R dielectric, which provides stable capacitance over a range of temperatures and voltages. The capacitor has a tolerance of ±10%, making it suitable for various applications where moderate precision is acceptable. This component is designed with soft termination technology, which incorporates a polymer layer in the terminations to enhance mechanical reliability during surface mount technology (SMT) assembly. This feature helps the capacitor withstand bending stresses that may occur during PCB handling, making it a robust choice for applications in the automotive, power supply, and lighting industries. The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It is available on a reel for automated assembly processes, facilitating efficient production.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro (part number 23T7424) is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.1 µF and a rated voltage of 16V. It is packaged in a 0805 (2012 metric) case size and features an X7R dielectric, which provides stable capacitance over a range of temperatures and voltages. The capacitor has a tolerance of ±10%, making it suitable for various applications where moderate precision is acceptable. This component is designed with soft termination technology, which incorporates a polymer layer in the terminations to enhance mechanical reliability during surface mount technology (SMT) assembly. This feature helps the capacitor withstand bending stresses that may occur during PCB handling, making it a robust choice for applications in the automotive, power supply, and lighting industries. The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It is available on a reel for automated assembly processes, facilitating efficient production.

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3008
Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3008
CAP, 0.1µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 16V, 0805, Reel; Capacitance Multicomp Pro - 23T7424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 16V, 0805, Reel; Capacitance Multicomp Pro
23T7424
Cap, Mlcc, X7R, 0.1Uf, 16V, 0805, Reel; Capacitance Multicomp Pro 23T7424
CAP, MLCC, X7R, 0.1UF, 16V, 0805, REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 16V, 0805, REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3008 23T7424
Product Name Cap, 0.1Μf, 16V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.1Uf, 16V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers