multicomp PRO Cap, 0.1Μf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MCSH21B104K100CT

Description
CAP, 0.1µF, 10V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1µF, 10V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3006 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3006
Cap, 0.1Μf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3006
CAP, 0.1µF, 10V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 10V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 10V, 0805, Reel; Capacitance Multicomp Pro - 23T7403 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 10V, 0805, Reel; Capacitance Multicomp Pro
23T7403
Cap, Mlcc, X7R, 0.1Uf, 10V, 0805, Reel; Capacitance Multicomp Pro 23T7403
CAP, MLCC, X7R, 0.1UF, 10V, 0805, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 10V, 0805, REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3006 23T7403
Product Name Cap, 0.1Μf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.1Uf, 10V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details