multicomp PRO Cap, 1000Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MCSH21B102K250CT

Description
CAP, 1000PF, 25V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 1000PF, 25V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3003
Cap, 1000Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3003
CAP, 1000PF, 25V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 25V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 25V, 0805, Reel; Capacitance Multicomp Pro - 23T7433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 25V, 0805, Reel; Capacitance Multicomp Pro
23T7433
Cap, Mlcc, X7R, 1000Pf, 25V, 0805, Reel; Capacitance Multicomp Pro 23T7433
CAP, MLCC, X7R, 1000PF, 25V, 0805, REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 25V, 0805, REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3003 23T7433
Product Name Cap, 1000Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 1000Pf, 25V, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details