multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSH21B102K100CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7391 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7391
Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7391
Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 1000 pF, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3002
Cap, 1000Pf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3002
CAP, 1000PF, 10V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 10V, 10%, X7R, 0805, REEL; Capacitance:1000pF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7391 03AC3002
Product Name Multilayer Ceramic Capacitor, Mcca Series, 1000 Pf, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 1000Pf, 10V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details