multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSH21B101K160CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7406 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7406
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7406
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 16V, 10%, X7R, 0805; Capacitance Multicomp Pro - 03AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 16V, 10%, X7R, 0805; Capacitance Multicomp Pro
03AC3000
Cap, 100Pf, 16V, 10%, X7R, 0805; Capacitance Multicomp Pro 03AC3000
CAP, 100PF, 16V, 10%, X7R, 0805; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 16V, 10%, X7R, 0805; Capacitance:100pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7406 03AC3000
Product Name Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro Cap, 100Pf, 16V, 10%, X7R, 0805; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details