multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B472K500CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7363 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7363
Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7363
Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 4700 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7363
Product Name Multilayer Ceramic Capacitor, Mcca Series, 4700 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details