multicomp PRO Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro MCSH18B334K250CT

Description
CAP, MLCC, X7R, 0.33UF, 25V, 0603, REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.33UF, 25V, 0603, REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro - 23T7351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro
23T7351
Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro 23T7351
CAP, MLCC, X7R, 0.33UF, 25V, 0603, REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.33UF, 25V, 0603, REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro - 03AC2994 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro
03AC2994
Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro 03AC2994
CAP, MLCC, X7R, 0.33UF, 25V, 0603, REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.33UF, 25V, 0603, REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7351
Product Name Cap, Mlcc, X7R, 0.33Uf, 25V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details