multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B223K500CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MCCA Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7367, features a capacitance of 0.022 F with a tolerance of 10% and is constructed with an X7R dielectric. It is rated for a maximum voltage of 50 V and comes in a compact 0603 (1608 metric) size. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs. The soft termination design enhances reliability by absorbing mechanical stress during PCB handling, which is particularly beneficial in surface mount technology (SMT) applications. This component is ideal for use in automotive, power supply, and lighting industries, as well as in any applications where mechanical stress is a concern.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7367, features a capacitance of 0.022 F with a tolerance of 10% and is constructed with an X7R dielectric. It is rated for a maximum voltage of 50 V and comes in a compact 0603 (1608 metric) size. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs. The soft termination design enhances reliability by absorbing mechanical stress during PCB handling, which is particularly beneficial in surface mount technology (SMT) applications. This component is ideal for use in automotive, power supply, and lighting industries, as well as in any applications where mechanical stress is a concern.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7367 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7367
Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7367
Multilayer Ceramic Capacitor, MCCA Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2988
Cap, 0.022Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2988
CAP, 0.022µF, 50V, 10%, X7R, 0603, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.022µF, 50V, 10%, X7R, 0603, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7367 03AC2988
Product Name Multilayer Ceramic Capacitor, Mcca Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 0.022Μf, 50V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers