multicomp PRO Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro MCSH18B154K250CT

Description
CAP, MLCC, X7R, 0.15UF, 25V, 0603, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.15UF, 25V, 0603, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro - 23T7349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro
23T7349
Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro 23T7349
CAP, MLCC, X7R, 0.15UF, 25V, 0603, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.15UF, 25V, 0603, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro - 03AC2982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro
03AC2982
Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro 03AC2982
CAP, MLCC, X7R, 0.15UF, 25V, 0603, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.15UF, 25V, 0603, REEL; Capacitance:0.15µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7349
Product Name Cap, Mlcc, X7R, 0.15Uf, 25V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers