multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 1500 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B152K100CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 1500 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 1500 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 1500 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7289 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 1500 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7289
Multilayer Ceramic Capacitor, Mcca Series, 1500 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7289
Multilayer Ceramic Capacitor, MCCA Series, 1500 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 1500 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7289
Product Name Multilayer Ceramic Capacitor, Mcca Series, 1500 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details