multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B101K100CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7282, features a capacitance of 100 pF with a tolerance of ±10%. It utilizes X7R dielectric material and has a rated voltage of 10 V. The capacitor is packaged in a 0603 (1608 metric) size, making it suitable for compact applications. It is RoHS compliant, ensuring it meets environmental regulations. This component is designed for use in various applications, including automotive, power supply, and lighting industries, where mechanical stress may be a concern. The soft termination design enhances reliability by absorbing mechanical stress during PCB handling.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCCA Series, part number 23T7282, features a capacitance of 100 pF with a tolerance of ±10%. It utilizes X7R dielectric material and has a rated voltage of 10 V. The capacitor is packaged in a 0603 (1608 metric) size, making it suitable for compact applications. It is RoHS compliant, ensuring it meets environmental regulations. This component is designed for use in various applications, including automotive, power supply, and lighting industries, where mechanical stress may be a concern. The soft termination design enhances reliability by absorbing mechanical stress during PCB handling.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7282 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7282
Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7282
Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 100 pF, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2967 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2967
Cap, 100Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2967
CAP, 100PF, 10V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 10V, 10%, X7R, 0603, REEL; Capacitance:100pF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7282 03AC2967
Product Name Multilayer Ceramic Capacitor, Mcca Series, 100 Pf, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 100Pf, 10V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers