multicomp PRO Inductor, 820Uh, 20%; Inductance Multicomp Pro MCSDRH73B-821MHF

Description
INDUCTOR, 820UH, 20%; Inductance:820µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):280mA; Product Range:MCSDRH73B Series; DC Resistance Max:4.812ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 820UH, 20%; Inductance:820µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):280mA; Product Range:MCSDRH73B Series; DC Resistance Max:4.812ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 820Uh, 20%; Inductance Multicomp Pro - 74AC1356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Uh, 20%; Inductance Multicomp Pro
74AC1356
Inductor, 820Uh, 20%; Inductance Multicomp Pro 74AC1356
INDUCTOR, 820UH, 20%; Inductance:820µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):280mA; Product Range:MCSDRH73B Series; DC Resistance Max:4.812ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 820UH, 20%; Inductance:820µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):280mA; Product Range:MCSDRH73B Series; DC Resistance Max:4.812ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1356
Product Name Inductor, 820Uh, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 820 microH
Inductance Tolerance 20 (+/- %)
DCR 4.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers