multicomp PRO Inductor, 47Uh, 20%; Inductance Multicomp Pro MCSDRH73B-470MHF

Description
INDUCTOR, 47UH, 20%; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.14A; Product Range:MCSDRH73B Series; DC Resistance Max:0.277ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 20%; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.14A; Product Range:MCSDRH73B Series; DC Resistance Max:0.277ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 20%; Inductance Multicomp Pro - 74AC1349 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 20%; Inductance Multicomp Pro
74AC1349
Inductor, 47Uh, 20%; Inductance Multicomp Pro 74AC1349
INDUCTOR, 47UH, 20%; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde d; Saturation Current (Isat):1.14A; Product Range:MCSDRH73B Series; DC Resistance Max:0.277ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, 20%; Inductance:47µH; RMS Current (Irms):1.25A; Inductor Construction:Shielded; Saturation Current (Isat):1.14A; Product Range:MCSDRH73B Series; DC Resistance Max:0.277ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1349
Product Name Inductor, 47Uh, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2770 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details