multicomp PRO Inductor, Shielded, 150Uh, 690Ma, 20%; Inductance Multicomp Pro MCSDRH73B-151MHF

Description
INDUCTOR, SHIELDED, 150UH, 690MA, 20%; Inductance:150µH; RMS Current (Irms):690mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.901ohm; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 150UH, 690MA, 20%; Inductance:150µH; RMS Current (Irms):690mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.901ohm; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 150Uh, 690Ma, 20%; Inductance Multicomp Pro - 01AC2026 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 690Ma, 20%; Inductance Multicomp Pro
01AC2026
Inductor, Shielded, 150Uh, 690Ma, 20%; Inductance Multicomp Pro 01AC2026
INDUCTOR, SHIELDED, 150UH, 690MA, 20%; Inductance:150µH; RMS Current (Irms):690mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.901ohm; Product Length:7.3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 690MA, 20%; Inductance:150µH; RMS Current (Irms):690mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.901ohm; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, 690Ma, 20%, Shielded; Inductance Multicomp Pro - 03AC2966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 690Ma, 20%, Shielded; Inductance Multicomp Pro
03AC2966
Inductor, 150Uh, 690Ma, 20%, Shielded; Inductance Multicomp Pro 03AC2966
INDUCTOR, 150UH, 690MA, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):690mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:MCSDRH73B Series; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC RoHS Compliant: Yes

INDUCTOR, 150UH, 690MA, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):690mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:MCSDRH73B Series; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 01AC2026 03AC2966
Product Name Inductor, Shielded, 150Uh, 690Ma, 20%; Inductance Multicomp Pro Inductor, 150Uh, 690Ma, 20%, Shielded; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 150 microH 150 microH
DCR 0.9010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers