multicomp PRO Inductor, 10Uh, 20% Rohs Compliant Multicomp Pro MCSDRH73B-100MHF

Description
INDUCTOR, 10UH, 20% ROHS COMPLIANT: YES
Datasheet
Description
INDUCTOR, 10UH, 20% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 20% Rohs Compliant Multicomp Pro - 74AC1343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20% Rohs Compliant Multicomp Pro
74AC1343
Inductor, 10Uh, 20% Rohs Compliant Multicomp Pro 74AC1343
INDUCTOR, 10UH, 20% ROHS COMPLIANT: YES

INDUCTOR, 10UH, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 2.5A, Smd; Inductance Multicomp Pro - 82R4346 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.5A, Smd; Inductance Multicomp Pro
82R4346
Inductor, Shielded, 10Uh, 2.5A, Smd; Inductance Multicomp Pro 82R4346
INDUCTOR, SHIELDED, 10UH, 2.5A, SMD; Inductance:10µH; RMS Current (Irms):2.35A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0787ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.5A, SMD; Inductance:10µH; RMS Current (Irms):2.35A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0787ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1343 82R4346
Product Name Inductor, 10Uh, 20% Rohs Compliant Multicomp Pro Inductor, Shielded, 10Uh, 2.5A, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Standards and Certifications RoHS RoHS
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details