multicomp PRO Inductor, 820Nh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-R82MHF

Description
INDUCTOR, 820NH, 20%, 2PINS; Inductance:820nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0047ohm; RoHS Compliant: Yes
Description
INDUCTOR, 820NH, 20%, 2PINS; Inductance:820nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0047ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 820Nh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9906 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9906
Inductor, 820Nh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9906
INDUCTOR, 820NH, 20%, 2PINS; Inductance:820nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):24.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0047ohm; RoHS Compliant: Yes

INDUCTOR, 820NH, 20%, 2PINS; Inductance:820nH; RMS Current (Irms):15.5A; Inductor Construction:Shielded; Saturation Current (Isat):24.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0047ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9906
Product Name Inductor, 820Nh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
DCR 0.0047 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Leaded Inductors - 1678363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details