multicomp PRO Inductor, 820Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-821MHF

Description
INDUCTOR, 820µH, 20%, 2PINS; Inductance:820µH; RMS Current (Irms):920mA; Inductor Construction:Shielde d; Saturation Current (Isat):760mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.312ohm; RoHS Compliant: Yes
Description
INDUCTOR, 820µH, 20%, 2PINS; Inductance:820µH; RMS Current (Irms):920mA; Inductor Construction:Shielde d; Saturation Current (Isat):760mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.312ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 820Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9918
Inductor, 820Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9918
INDUCTOR, 820µH, 20%, 2PINS; Inductance:820µH; RMS Current (Irms):920mA; Inductor Construction:Shielde d; Saturation Current (Isat):760mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.312ohm; RoHS Compliant: Yes

INDUCTOR, 820µH, 20%, 2PINS; Inductance:820µH; RMS Current (Irms):920mA; Inductor Construction:Shielded; Saturation Current (Isat):760mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.312ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9918
Product Name Inductor, 820Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 820 microH
DCR 1.31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details