multicomp PRO Inductor, 68Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-680MHF

Description
INDUCTOR, 68µH, 20%, 2PINS; Inductance:68µH; RMS Current (Irms):3.05A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.119ohm; InductanceRoHS Compliant: Yes
Description
INDUCTOR, 68µH, 20%, 2PINS; Inductance:68µH; RMS Current (Irms):3.05A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.119ohm; InductanceRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9916
Inductor, 68Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9916
INDUCTOR, 68µH, 20%, 2PINS; Inductance:68µH; RMS Current (Irms):3.05A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.119ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 68µH, 20%, 2PINS; Inductance:68µH; RMS Current (Irms):3.05A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.119ohm; InductanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9916
Product Name Inductor, 68Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details