multicomp PRO Inductor, 4.7Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-4R7MHF

Description
INDUCTOR, 4.7µH, 20%, 2PINS; Inductance:4.7µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):10.1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.01285ohm; RoHS Compliant: Yes
Description
INDUCTOR, 4.7µH, 20%, 2PINS; Inductance:4.7µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):10.1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.01285ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9913
Inductor, 4.7Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9913
INDUCTOR, 4.7µH, 20%, 2PINS; Inductance:4.7µH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):10.1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.01285ohm; RoHS Compliant: Yes

INDUCTOR, 4.7µH, 20%, 2PINS; Inductance:4.7µH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):10.1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.01285ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9913
Product Name Inductor, 4.7Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.0129 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers