multicomp PRO Inductor, 2.2Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-2R2MHF

Description
INDUCTOR, 2.2µH, 20%, 2PINS; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):14.8A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0077ohm; RoHS Compliant: Yes
Description
INDUCTOR, 2.2µH, 20%, 2PINS; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):14.8A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0077ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9910
Inductor, 2.2Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9910
INDUCTOR, 2.2µH, 20%, 2PINS; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):14.8A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0077ohm; RoHS Compliant: Yes

INDUCTOR, 2.2µH, 20%, 2PINS; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):14.8A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0077ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9910
Product Name Inductor, 2.2Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0077 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers